Vishay Precision Group Res Wirewound 2.5K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW0012K500JE70

Description
Res Wirewound 2.5K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 2.5K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.5K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW0012K500JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.5K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW0012K500JE70
Res Wirewound 2.5K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW0012K500JE70
Res Wirewound 2.5K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.5K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 2.5K 5% E70 E3 Vishay - 69P5560 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 2.5K 5% E70 E3 Vishay
69P5560
Cw-1 2.5K 5% E70 E3 Vishay 69P5560
CW-1 2.5K 5% E70 e3

CW-1 2.5K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0012K500JE70 69P5560
Product Name Res Wirewound 2.5K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 2.5K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details