Vishay Precision Group Res Wirewound 2.2K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW0012K200KE70

Description
Res Wirewound 2.2K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 2.2K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.2K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW0012K200KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.2K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW0012K200KE70
Res Wirewound 2.2K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW0012K200KE70
Res Wirewound 2.2K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.2K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 2.2K 10% E70 E3 Vishay - 69P5550 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 2.2K 10% E70 E3 Vishay
69P5550
Cw-1 2.2K 10% E70 E3 Vishay 69P5550
CW-1 2.2K 10% E70 e3

CW-1 2.2K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0012K200KE70 69P5550
Product Name Res Wirewound 2.2K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 2.2K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details