Res Wirewound 2.2K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
RES,Metal Alloy,2.2KOhms,10+/-
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CW0012K200KB12 | 43C7241 |
| Product Name | Res Wirewound 2.2K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk | Res,metal Alloy,2.2Kohms,10+/-% Tol,-30,30Ppm-Tc Vishay |
| Technology / Construction | Wirewound | MetalAlloy |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 10 +/- % |