Vishay Precision Group Res Wirewound 2.05K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW0012K050KE70

Description
Res Wirewound 2.05K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 2.05K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.05K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW0012K050KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.05K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW0012K050KE70
Res Wirewound 2.05K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW0012K050KE70
Res Wirewound 2.05K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.05K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 2.05K 10% E70 E3 Vishay - 69P5546 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 2.05K 10% E70 E3 Vishay
69P5546
Cw-1 2.05K 10% E70 E3 Vishay 69P5546
CW-1 2.05K 10% E70 e3

CW-1 2.05K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0012K050KE70 69P5546
Product Name Res Wirewound 2.05K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 2.05K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details