Vishay Precision Group Res Wirewound 2K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW0012K000KE12

Description
Res Wirewound 2K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 2K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0012K000KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0012K000KE12
Res Wirewound 2K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW0012K000KE12
Res Wirewound 2K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 2K 10% E12 E3 Vishay - 69P5541 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 2K 10% E12 E3 Vishay
69P5541
Cw-1 2K 10% E12 E3 Vishay 69P5541
CW-1 2K 10% e12 E3

CW-1 2K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0012K000KE12 69P5541
Product Name Res Wirewound 2K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 2K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details