Vishay Precision Group Res Wirewound 2K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW0012K000JE12

Description
Res Wirewound 2K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 2K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0012K000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0012K000JE12
Res Wirewound 2K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW0012K000JE12
Res Wirewound 2K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 2K 5% E12 E3 Vishay - 69P5539 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 2K 5% E12 E3 Vishay
69P5539
Cw-1 2K 5% E12 E3 Vishay 69P5539
CW-1 2K 5% e12 E3

CW-1 2K 5% e12 E3

Supplier's Site
WIREWOUND, 2K OHM,5%,1W,30PPM,AXL,THRU-HOLE - 70204719 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIREWOUND, 2K OHM,5%,1W,30PPM,AXL,THRU-HOLE
70204719
WIREWOUND, 2K OHM,5%,1W,30PPM,AXL,THRU-HOLE 70204719
WIREWOUND, 2K OHM,5%,1W,30PPM,AXL, THRU-HOLE

WIREWOUND, 2K OHM,5%,1W,30PPM,AXL,THRU-HOLE

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number CW0012K000JE12 69P5539 70204719
Product Name Res Wirewound 2K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 2K 5% E12 E3 Vishay WIREWOUND, 2K OHM,5%,1W,30PPM,AXL,THRU-HOLE
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2264FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers