Vishay Precision Group Res Wirewound 29.4 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW00129R40KE70

Description
Res Wirewound 29.4 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 29.4 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 29.4 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW00129R40KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 29.4 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW00129R40KE70
Res Wirewound 29.4 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW00129R40KE70
Res Wirewound 29.4 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 29.4 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 29.4 10% E70 E3 Vishay - 69P5689 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 29.4 10% E70 E3 Vishay
69P5689
Cw-1 29.4 10% E70 E3 Vishay 69P5689
CW-1 29.4 10% E70 e3

CW-1 29.4 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00129R40KE70 69P5689
Product Name Res Wirewound 29.4 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 29.4 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details