Vishay Precision Group Res Wirewound 29.4 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW00129R40JE70

Description
Res Wirewound 29.4 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 29.4 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 29.4 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW00129R40JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 29.4 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW00129R40JE70
Res Wirewound 29.4 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW00129R40JE70
Res Wirewound 29.4 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 29.4 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 29.4 5% E70 E3 Vishay - 69P5687 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 29.4 5% E70 E3 Vishay
69P5687
Cw-1 29.4 5% E70 E3 Vishay 69P5687
CW-1 29.4 5% E70 e3

CW-1 29.4 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00129R40JE70 69P5687
Product Name Res Wirewound 29.4 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 29.4 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1879453-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
4 suppliers