Vishay Precision Group Res Wirewound 28 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW00128R00KE12

Description
Res Wirewound 28 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 28 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 28 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00128R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 28 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00128R00KE12
Res Wirewound 28 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW00128R00KE12
Res Wirewound 28 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 28 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 28 10% E12 E3 Vishay - 69P5680 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 28 10% E12 E3 Vishay
69P5680
Cw-1 28 10% E12 E3 Vishay 69P5680
CW-1 28 10% e12 E3

CW-1 28 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00128R00KE12 69P5680
Product Name Res Wirewound 28 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 28 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details