Vishay Precision Group Res Wirewound 280 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW001280R0KE70

Description
Res Wirewound 280 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 280 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 280 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW001280R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 280 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW001280R0KE70
Res Wirewound 280 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW001280R0KE70
Res Wirewound 280 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 280 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 280 10% E70 E3 Vishay - 69P5685 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 280 10% E70 E3 Vishay
69P5685
Cw-1 280 10% E70 E3 Vishay 69P5685
CW-1 280 10% E70 e3

CW-1 280 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001280R0KE70 69P5685
Product Name Res Wirewound 280 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 280 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123564 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details