Vishay Intertechnology, Inc. Through Hole Resistors CW00127R00JS70

Description
27 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
27 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CWA-27TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWA-27TR-ND
Through Hole Resistors CWA-27TR-ND
27 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

27 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 27 OHM 5% 1W SILICONE WW - CW00127R00JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27 OHM 5% 1W SILICONE WW
CW00127R00JS70
RES 27 OHM 5% 1W SILICONE WW CW00127R00JS70
RES 27ohm 5% 1W SILICONE WW

RES 27ohm 5% 1W SILICONE WW

Supplier's Site
Res,metal Alloy,27Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay - 23M3957 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,27Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
23M3957
Res,metal Alloy,27Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay 23M3957
RES,Metal Alloy,27Ohms,5+/-% Tol,-30,30ppm-TC

RES,Metal Alloy,27Ohms,5+/-% Tol,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CWA-27TR-ND CW00127R00JS70 23M3957
Product Name Through Hole Resistors RES 27 OHM 5% 1W SILICONE WW Res,metal Alloy,27Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial
Resistance Range 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details