Vishay Precision Group Res Wirewound 270 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001270R0KE12

Description
Res Wirewound 270 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 270 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 270 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW001270R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 270 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW001270R0KE12
Res Wirewound 270 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001270R0KE12
Res Wirewound 270 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 270 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 270 10% E12 E3 Vishay - 69P5672 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 270 10% E12 E3 Vishay
69P5672
Cw-1 270 10% E12 E3 Vishay 69P5672
CW-1 270 10% e12 E3

CW-1 270 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001270R0KE12 69P5672
Product Name Res Wirewound 270 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 270 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details