RES 270ohm 5% 1W SILICONE WW
270 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CW001270R0JE70 | CW001270R0JE70-ND | 69P5671 |
| Product Name | RES 270 OHM 5% 1W SILICONE WW | Through Hole Resistors | Cw-1 270 5% E70 E3 Vishay |
| Resistance Range | 270 ohms | 270 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | |
| Power Rating | 1 watts | ||
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use |