Vishay Precision Group Res Wirewound 25 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW00125R00KE70

Description
Res Wirewound 25 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 25 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 25 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW00125R00KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 25 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW00125R00KE70
Res Wirewound 25 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW00125R00KE70
Res Wirewound 25 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 25 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 25 10% E70 E3 Vishay - 69P5654 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 25 10% E70 E3 Vishay
69P5654
Cw-1 25 10% E70 E3 Vishay 69P5654
CW-1 25 10% E70 e3

CW-1 25 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00125R00KE70 69P5654
Product Name Res Wirewound 25 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 25 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details