Vishay Precision Group Res Wirewound 256 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW001256R0KE70

Description
Res Wirewound 256 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 256 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 256 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW001256R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 256 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW001256R0KE70
Res Wirewound 256 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW001256R0KE70
Res Wirewound 256 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 256 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 256 10% E70 E3 Vishay - 69P5662 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 256 10% E70 E3 Vishay
69P5662
Cw-1 256 10% E70 E3 Vishay 69P5662
CW-1 256 10% E70 e3

CW-1 256 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001256R0KE70 69P5662
Product Name Res Wirewound 256 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 256 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 457463 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
Through Hole Resistors - 2019-CF1/2C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details