Vishay Precision Group Res Wirewound 240 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW001240R0JE70

Description
Res Wirewound 240 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 240 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 240 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW001240R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 240 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW001240R0JE70
Res Wirewound 240 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW001240R0JE70
Res Wirewound 240 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 240 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 240 5% E70 E3 Vishay - 69P5648 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 240 5% E70 E3 Vishay
69P5648
Cw-1 240 5% E70 E3 Vishay 69P5648
CW-1 240 5% E70 e3

CW-1 240 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001240R0JE70 69P5648
Product Name Res Wirewound 240 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 240 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details