Vishay Precision Group Res Wirewound 240 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001240R0JE12

Description
Res Wirewound 240 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 240 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 240 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW001240R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 240 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW001240R0JE12
Res Wirewound 240 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001240R0JE12
Res Wirewound 240 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 240 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 240 5% E12 E3 Vishay - 69P5647 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 240 5% E12 E3 Vishay
69P5647
Cw-1 240 5% E12 E3 Vishay 69P5647
CW-1 240 5% e12 E3

CW-1 240 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001240R0JE12 69P5647
Product Name Res Wirewound 240 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 240 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers