Vishay Precision Group Res Wirewound 22 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW00122R00KE12

Description
Res Wirewound 22 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 22 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 22 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00122R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 22 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00122R00KE12
Res Wirewound 22 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW00122R00KE12
Res Wirewound 22 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 22 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 22 10% E12 E3 Vishay - 69P5625 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 22 10% E12 E3 Vishay
69P5625
Cw-1 22 10% E12 E3 Vishay 69P5625
CW-1 22 10% e12 E3

CW-1 22 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00122R00KE12 69P5625
Product Name Res Wirewound 22 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 22 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details