Vishay Intertechnology, Inc. RES 22 OHM 5% 1W SILICONE WW CW00122R00JS70

Description
RES 22ohm 5% 1W SILICONE WW
Request a Quote Datasheet
Description
RES 22ohm 5% 1W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22 OHM 5% 1W SILICONE WW - CW00122R00JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 5% 1W SILICONE WW
CW00122R00JS70
RES 22 OHM 5% 1W SILICONE WW CW00122R00JS70
RES 22ohm 5% 1W SILICONE WW

RES 22ohm 5% 1W SILICONE WW

Supplier's Site
Through Hole Resistors - CWA-22TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWA-22TR-ND
Through Hole Resistors CWA-22TR-ND
22 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

22 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res,metal Alloy,22Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay - 43C7247 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,22Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
43C7247
Res,metal Alloy,22Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay 43C7247
RES,Metal Alloy,22Ohms,5+/-% Tol,-30,30ppm-TC

RES,Metal Alloy,22Ohms,5+/-% Tol,-30,30ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW00122R00JS70 CWA-22TR-ND 43C7247
Product Name RES 22 OHM 5% 1W SILICONE WW Through Hole Resistors Res,metal Alloy,22Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
Resistance Range 22 ohms 22 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details