Vishay Precision Group Res Wirewound 22 Ohm 3% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW00122R00HE70

Description
Res Wirewound 22 Ohm 3% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 22 Ohm 3% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 22 Ohm 3% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW00122R00HE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 22 Ohm 3% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW00122R00HE70
Res Wirewound 22 Ohm 3% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW00122R00HE70
Res Wirewound 22 Ohm 3% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 22 Ohm 3% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 22 3% E70 E3 Vishay - 69P5622 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 22 3% E70 E3 Vishay
69P5622
Cw-1 22 3% E70 E3 Vishay 69P5622
CW-1 22 3% E70 e3

CW-1 22 3% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00122R00HE70 69P5622
Product Name Res Wirewound 22 Ohm 3% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 22 3% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details