Vishay Precision Group Res Wirewound 223 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001223R0KE12

Description
Res Wirewound 223 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 223 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 223 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW001223R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 223 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW001223R0KE12
Res Wirewound 223 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001223R0KE12
Res Wirewound 223 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 223 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 223 10% E12 E3 Vishay - 69P5633 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 223 10% E12 E3 Vishay
69P5633
Cw-1 223 10% E12 E3 Vishay 69P5633
CW-1 223 10% e12 E3

CW-1 223 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001223R0KE12 69P5633
Product Name Res Wirewound 223 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 223 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details