Vishay Precision Group Res Wirewound 215 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW001215R0JE70

Description
Res Wirewound 215 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 215 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 215 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW001215R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 215 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW001215R0JE70
Res Wirewound 215 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW001215R0JE70
Res Wirewound 215 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 215 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 215 5% E70 E3 Vishay - 69P5619 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 215 5% E70 E3 Vishay
69P5619
Cw-1 215 5% E70 E3 Vishay 69P5619
CW-1 215 5% E70 e3

CW-1 215 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001215R0JE70 69P5619
Product Name Res Wirewound 215 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 215 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details