Vishay Intertechnology, Inc. Through Hole Resistors CW00120R00JE70

Description
20 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
20 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CWA-20RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWA-20RTR-ND
Through Hole Resistors CWA-20RTR-ND
20 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

20 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
CW00120R00JE70 - CW00120R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW00120R00JE70
CW00120R00JE70
CW00120R00JE70 CW00120R00JE70
CW00120R00JE70

CW00120R00JE70

Supplier's Site
Wirewound Resistor, 20 Ohm, 1W, 5%, Full Reel; Resistance Vishay - 65K3458 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 20 Ohm, 1W, 5%, Full Reel; Resistance Vishay
65K3458
Wirewound Resistor, 20 Ohm, 1W, 5%, Full Reel; Resistance Vishay 65K3458
WIREWOUND RESISTOR, 20 OHM, 1W, 5%, FULL REEL; Resistance:20ohm; Product Range:CW Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: Yes

WIREWOUND RESISTOR, 20 OHM, 1W, 5%, FULL REEL; Resistance:20ohm; Product Range:CW Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CWA-20RTR-ND CW00120R00JE70 65K3458
Product Name Through Hole Resistors CW00120R00JE70 Wirewound Resistor, 20 Ohm, 1W, 5%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1722178 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details