Vishay Precision Group Res Wirewound 1.65 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW0011R650KE12

Description
Res Wirewound 1.65 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.65 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.65 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0011R650KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.65 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0011R650KE12
Res Wirewound 1.65 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW0011R650KE12
Res Wirewound 1.65 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.65 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 1.65 10% E12 E3 Vishay - 69P5414 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 1.65 10% E12 E3 Vishay
69P5414
Cw-1 1.65 10% E12 E3 Vishay 69P5414
CW-1 1.65 10% e12 E3

CW-1 1.65 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0011R650KE12 69P5414
Product Name Res Wirewound 1.65 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-1 1.65 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A120RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers