Vishay Precision Group Res Wirewound 1.5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW0011R500JE12

Description
Res Wirewound 1.5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0011R500JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0011R500JE12
Res Wirewound 1.5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW0011R500JE12
Res Wirewound 1.5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 1.5 5% E12 E3 Vishay - 69P5404 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 1.5 5% E12 E3 Vishay
69P5404
Cw-1 1.5 5% E12 E3 Vishay 69P5404
CW-1 1.5 5% E12 e3

CW-1 1.5 5% E12 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0011R500JE12 69P5404
Product Name Res Wirewound 1.5 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-1 1.5 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers