Vishay Precision Group Res Wirewound 1.47 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW0011R470JE70

Description
Res Wirewound 1.47 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1.47 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.47 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R - CW0011R470JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.47 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
CW0011R470JE70
Res Wirewound 1.47 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW0011R470JE70
Res Wirewound 1.47 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.47 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 1.47 5% E70 E3 Vishay - 69P5401 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 1.47 5% E70 E3 Vishay
69P5401
Cw-1 1.47 5% E70 E3 Vishay 69P5401
CW-1 1.47 5% E70 e3

CW-1 1.47 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0011R470JE70 69P5401
Product Name Res Wirewound 1.47 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R Cw-1 1.47 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details