Vishay Precision Group Res Wirewound 1.2 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW0011R200JE12

Description
Res Wirewound 1.2 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.2 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.2 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0011R200JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.2 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0011R200JE12
Res Wirewound 1.2 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW0011R200JE12
Res Wirewound 1.2 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.2 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 1.2 5% E12 E3 Vishay - 69P5391 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 1.2 5% E12 E3 Vishay
69P5391
Cw-1 1.2 5% E12 E3 Vishay 69P5391
CW-1 1.2 5% e12 E3

CW-1 1.2 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0011R200JE12 69P5391
Product Name Res Wirewound 1.2 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-1 1.2 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2123528 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details