Vishay Precision Group Res Wirewound 1.16 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW0011R160JE12

Description
Res Wirewound 1.16 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.16 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.16 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0011R160JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.16 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0011R160JE12
Res Wirewound 1.16 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW0011R160JE12
Res Wirewound 1.16 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.16 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 1.16 5% E12 E3 Vishay - 69P5387 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 1.16 5% E12 E3 Vishay
69P5387
Cw-1 1.16 5% E12 E3 Vishay 69P5387
CW-1 1.16 5% e12 E3

CW-1 1.16 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0011R160JE12 69P5387
Product Name Res Wirewound 1.16 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-1 1.16 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details