Vishay Precision Group Res Wirewound 1.1 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW0011R100KE70

Description
Res Wirewound 1.1 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1.1 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.1 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R - CW0011R100KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.1 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
CW0011R100KE70
Res Wirewound 1.1 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW0011R100KE70
Res Wirewound 1.1 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.1 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 1.1 10% E70 E3 Vishay - 69P5386 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 1.1 10% E70 E3 Vishay
69P5386
Cw-1 1.1 10% E70 E3 Vishay 69P5386
CW-1 1.1 10% E70 e3

CW-1 1.1 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0011R100KE70 69P5386
Product Name Res Wirewound 1.1 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R Cw-1 1.1 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers