Vishay Precision Group Res Wirewound 1 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW0011R000JS73

Description
Res Wirewound 1 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R - CW0011R000JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
CW0011R000JS73
Res Wirewound 1 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW0011R000JS73
Res Wirewound 1 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor, Wirewound, 1 Ohm, 1W, 5%; Resistance Vishay - 06H0010 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 1 Ohm, 1W, 5%; Resistance Vishay
06H0010
Resistor, Wirewound, 1 Ohm, 1W, 5%; Resistance Vishay 06H0010
RESISTOR, WIREWOUND, 1 OHM, 1W, 5%; Resistance:1ohm; Product Range:CW Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: No

RESISTOR, WIREWOUND, 1 OHM, 1W, 5%; Resistance:1ohm; Product Range:CW Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0011R000JS73 06H0010
Product Name Res Wirewound 1 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R Resistor, Wirewound, 1 Ohm, 1W, 5%; Resistance Vishay
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1879353-6 - TE Connectivity
Specs
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details