Vishay Precision Group Res Wirewound 1.8K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW0011K800KS73

Description
Res Wirewound 1.8K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 1.8K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.8K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW0011K800KS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.8K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW0011K800KS73
Res Wirewound 1.8K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW0011K800KS73
Res Wirewound 1.8K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.8K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor, Ceramic, 1.8Kohm, 1W, 5%; Resistance Vishay - 06H0012 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 1.8Kohm, 1W, 5%; Resistance Vishay
06H0012
Resistor, Ceramic, 1.8Kohm, 1W, 5%; Resistance Vishay 06H0012
RESISTOR, CERAMIC, 1.8KOHM, 1W, 5%; Resistance:1.8kohm; Product Range:CW Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:2.39mmRoHS Compliant: No

RESISTOR, CERAMIC, 1.8KOHM, 1W, 5%; Resistance:1.8kohm; Product Range:CW Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:2.39mmRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0011K800KS73 06H0012
Product Name Res Wirewound 1.8K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Resistor, Ceramic, 1.8Kohm, 1W, 5%; Resistance Vishay
Technology / Construction Wirewound Ceramic Composition
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 10 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details