Vishay Precision Group Res Wirewound 1.75K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW0011K750JE12

Description
Res Wirewound 1.75K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.75K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.75K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0011K750JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.75K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0011K750JE12
Res Wirewound 1.75K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW0011K750JE12
Res Wirewound 1.75K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.75K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 1.75K 5% E12 E3 Vishay - 69P5368 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 1.75K 5% E12 E3 Vishay
69P5368
Cw-1 1.75K 5% E12 E3 Vishay 69P5368
CW-1 1.75K 5% e12 E3

CW-1 1.75K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0011K750JE12 69P5368
Product Name Res Wirewound 1.75K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 1.75K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1630184-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
3 suppliers