Vishay Precision Group Res Wirewound 1.62K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW0011K620KE12

Description
Res Wirewound 1.62K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.62K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.62K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0011K620KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.62K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0011K620KE12
Res Wirewound 1.62K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW0011K620KE12
Res Wirewound 1.62K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.62K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 1.62K 10% E12 E3 Vishay - 69P5366 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 1.62K 10% E12 E3 Vishay
69P5366
Cw-1 1.62K 10% E12 E3 Vishay 69P5366
CW-1 1.62K 10% e12 E3

CW-1 1.62K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0011K620KE12 69P5366
Product Name Res Wirewound 1.62K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 1.62K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers