Vishay Precision Group Res Wirewound 1.6K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW0011K600KE70

Description
Res Wirewound 1.6K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1.6K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.6K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW0011K600KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.6K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW0011K600KE70
Res Wirewound 1.6K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW0011K600KE70
Res Wirewound 1.6K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.6K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 1.6K 10% E70 E3 Vishay - 69P5363 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 1.6K 10% E70 E3 Vishay
69P5363
Cw-1 1.6K 10% E70 E3 Vishay 69P5363
CW-1 1.6K 10% E70 e3

CW-1 1.6K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0011K600KE70 69P5363
Product Name Res Wirewound 1.6K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 1.6K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details