Vishay Precision Group Res Wirewound 1.55K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW0011K550JE70

Description
Res Wirewound 1.55K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1.55K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.55K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW0011K550JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.55K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW0011K550JE70
Res Wirewound 1.55K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW0011K550JE70
Res Wirewound 1.55K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.55K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 1.55K 5% E70 E3 Vishay - 69P5357 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 1.55K 5% E70 E3 Vishay
69P5357
Cw-1 1.55K 5% E70 E3 Vishay 69P5357
CW-1 1.55K 5% E70 e3

CW-1 1.55K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0011K550JE70 69P5357
Product Name Res Wirewound 1.55K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 1.55K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details