Vishay Precision Group Res Wirewound 1.5K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW0011K500JE70

Description
Res Wirewound 1.5K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1.5K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.5K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW0011K500JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW0011K500JE70
Res Wirewound 1.5K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW0011K500JE70
Res Wirewound 1.5K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.5K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 1.5K 5% E70 E3 Vishay - 69P5350 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 1.5K 5% E70 E3 Vishay
69P5350
Cw-1 1.5K 5% E70 E3 Vishay 69P5350
CW-1 1.5K 5% E70 e3

CW-1 1.5K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0011K500JE70 69P5350
Product Name Res Wirewound 1.5K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 1.5K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details