Vishay Precision Group Res Wirewound 1.4K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW0011K400KE12

Description
Res Wirewound 1.4K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.4K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.4K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0011K400KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.4K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0011K400KE12
Res Wirewound 1.4K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW0011K400KE12
Res Wirewound 1.4K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.4K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 1.4K 10% E12 E3 Vishay - 69P5343 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 1.4K 10% E12 E3 Vishay
69P5343
Cw-1 1.4K 10% E12 E3 Vishay 69P5343
CW-1 1.4K 10% e12 E3

CW-1 1.4K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0011K400KE12 69P5343
Product Name Res Wirewound 1.4K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 1.4K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2123560 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details