Vishay Precision Group Res Wirewound 1.2K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW0011K200JE70

Description
Res Wirewound 1.2K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1.2K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.2K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW0011K200JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.2K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW0011K200JE70
Res Wirewound 1.2K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW0011K200JE70
Res Wirewound 1.2K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.2K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 1.2K 5% E70 E3 Vishay - 69P5326 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 1.2K 5% E70 E3 Vishay
69P5326
Cw-1 1.2K 5% E70 E3 Vishay 69P5326
CW-1 1.2K 5% E70 e3

CW-1 1.2K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0011K200JE70 69P5326
Product Name Res Wirewound 1.2K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 1.2K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers