Vishay Precision Group Through Hole Resistors CW0011K100JE12

Description
Vishay CW0011K100JE12 Resistor
Request a Quote
Description
Vishay CW0011K100JE12 Resistor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 8437043 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8437043
Through Hole Resistors 8437043
Vishay CW0011K100JE12 Resistor

Vishay CW0011K100JE12 Resistor

Supplier's Site
Res Wirewound 1.1K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0011K100JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.1K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0011K100JE12
Res Wirewound 1.1K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW0011K100JE12
Res Wirewound 1.1K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.1K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 1.1K 5% E12 E3 Vishay - 69P5321 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 1.1K 5% E12 E3 Vishay
69P5321
Cw-1 1.1K 5% E12 E3 Vishay 69P5321
CW-1 1.1K 5% e12 E3

CW-1 1.1K 5% e12 E3

Supplier's Site

Technical Specifications

  RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8437043 CW0011K100JE12 69P5321
Product Name Through Hole Resistors Res Wirewound 1.1K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 1.1K 5% E12 E3 Vishay
Technology / Construction Wire wound Wirewound
Mounting / Packaging ThroughHole ThroughHole
Standards and Certifications RoHS
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers