Vishay Precision Group Res Wirewound 1K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW0011K000JS73

Description
Res Wirewound 1K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW0011K000JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW0011K000JS73
Res Wirewound 1K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW0011K000JS73
Res Wirewound 1K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistor, 1Kohm, 1W, 5%; Resistance Vishay - 06H0011 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1Kohm, 1W, 5%; Resistance Vishay
06H0011
Wirewound Resistor, 1Kohm, 1W, 5%; Resistance Vishay 06H0011
WIREWOUND RESISTOR, 1KOHM, 1W, 5%; Resistance:1kohm; Product Range:CW Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: No

WIREWOUND RESISTOR, 1KOHM, 1W, 5%; Resistance:1kohm; Product Range:CW Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0011K000JS73 06H0011
Product Name Res Wirewound 1K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistor, 1Kohm, 1W, 5%; Resistance Vishay
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1879005-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details