Vishay Precision Group Through Hole Resistors CW0011K000JE70

Description
1 kOhms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1 kOhms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0011K000JE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0011K000JE70-ND
Through Hole Resistors CW0011K000JE70-ND
1 kOhms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

1 kOhms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
CW0011K000JE70 - CW0011K000JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW0011K000JE70
CW0011K000JE70
CW0011K000JE70 CW0011K000JE70
CW0011K000JE70

CW0011K000JE70

Supplier's Site
Wirewound Resistor, 1Kohm, 1W, 5%; Resistance Vishay - 65K3449 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1Kohm, 1W, 5%; Resistance Vishay
65K3449
Wirewound Resistor, 1Kohm, 1W, 5%; Resistance Vishay 65K3449
WIREWOUND RESISTOR, 1KOHM, 1W, 5%; Resistance:1kohm; Product Range:CW Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: Yes

WIREWOUND RESISTOR, 1KOHM, 1W, 5%; Resistance:1kohm; Product Range:CW Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0011K000JE70-ND CW0011K000JE70 65K3449
Product Name Through Hole Resistors CW0011K000JE70 Wirewound Resistor, 1Kohm, 1W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details