Vishay Precision Group Res Wirewound 190 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW001190R0KE70

Description
Res Wirewound 190 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 190 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 190 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW001190R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 190 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW001190R0KE70
Res Wirewound 190 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW001190R0KE70
Res Wirewound 190 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 190 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 190 10% E70 E3 Vishay - 69P5538 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 190 10% E70 E3 Vishay
69P5538
Cw-1 190 10% E70 E3 Vishay 69P5538
CW-1 190 10% E70 e3

CW-1 190 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001190R0KE70 69P5538
Product Name Res Wirewound 190 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 190 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123524 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details