Vishay Precision Group Res Wirewound 18 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW00118R00JE70

Description
Res Wirewound 18 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 18 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 18 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW00118R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 18 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW00118R00JE70
Res Wirewound 18 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW00118R00JE70
Res Wirewound 18 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 18 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 18 5% E70 E3 Vishay - 69P5524 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 18 5% E70 E3 Vishay
69P5524
Cw-1 18 5% E70 E3 Vishay 69P5524
CW-1 18 5% E70 e3

CW-1 18 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00118R00JE70 69P5524
Product Name Res Wirewound 18 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 18 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details