Vishay Precision Group Res Wirewound 182 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001182R0KE12

Description
Res Wirewound 182 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 182 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 182 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW001182R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 182 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW001182R0KE12
Res Wirewound 182 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001182R0KE12
Res Wirewound 182 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 182 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 182 10% E12 E3 Vishay - 69P5533 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 182 10% E12 E3 Vishay
69P5533
Cw-1 182 10% E12 E3 Vishay 69P5533
CW-1 182 10% e12 E3

CW-1 182 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001182R0KE12 69P5533
Product Name Res Wirewound 182 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 182 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details