Vishay Precision Group Res Wirewound 182 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW001182R0JS73

Description
Res Wirewound 182 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 182 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 182 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW001182R0JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 182 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW001182R0JS73
Res Wirewound 182 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW001182R0JS73
Res Wirewound 182 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 182 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 182 5% S73 Vishay - 23M3945 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 182 5% S73 Vishay
23M3945
Cw-1 182 5% S73 Vishay 23M3945
CW-1 182 5% S73

CW-1 182 5% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001182R0JS73 23M3945
Product Name Res Wirewound 182 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 182 5% S73 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R165JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details