Vishay Precision Group Res Wirewound 182 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW001182R0JE70

Description
Res Wirewound 182 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 182 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 182 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW001182R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 182 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW001182R0JE70
Res Wirewound 182 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW001182R0JE70
Res Wirewound 182 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 182 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 182 5% E70 E3 Vishay - 69P5532 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 182 5% E70 E3 Vishay
69P5532
Cw-1 182 5% E70 E3 Vishay 69P5532
CW-1 182 5% E70 e3

CW-1 182 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001182R0JE70 69P5532
Product Name Res Wirewound 182 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 182 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms
View Details
2 suppliers
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details