Vishay Precision Group Res Wirewound 16.5 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW00116R50KE12

Description
Res Wirewound 16.5 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 16.5 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 16.5 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00116R50KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 16.5 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00116R50KE12
Res Wirewound 16.5 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW00116R50KE12
Res Wirewound 16.5 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 16.5 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 16.5 10% E12 E3 Vishay - 69P5509 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 16.5 10% E12 E3 Vishay
69P5509
Cw-1 16.5 10% E12 E3 Vishay 69P5509
CW-1 16.5 10% e12 E3

CW-1 16.5 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00116R50KE12 69P5509
Product Name Res Wirewound 16.5 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 16.5 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details