Vishay Precision Group Res Wirewound 165 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001165R0JE12

Description
Res Wirewound 165 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 165 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 165 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW001165R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 165 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW001165R0JE12
Res Wirewound 165 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001165R0JE12
Res Wirewound 165 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 165 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 165 5% E12 E3 Vishay - 69P5515 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 165 5% E12 E3 Vishay
69P5515
Cw-1 165 5% E12 E3 Vishay 69P5515
CW-1 165 5% e12 E3

CW-1 165 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001165R0JE12 69P5515
Product Name Res Wirewound 165 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 165 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - C3A1K6JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details