Vishay Precision Group Res Wirewound 160 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001160R0JE12

Description
Res Wirewound 160 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 160 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 160 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW001160R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 160 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW001160R0JE12
Res Wirewound 160 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001160R0JE12
Res Wirewound 160 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 160 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 160 5% E12 E3 Vishay - 69P5511 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 160 5% E12 E3 Vishay
69P5511
Cw-1 160 5% E12 E3 Vishay 69P5511
CW-1 160 5% e12 E3

CW-1 160 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001160R0JE12 69P5511
Product Name Res Wirewound 160 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 160 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details