Vishay Intertechnology, Inc. CW00115R00JE70 CW00115R00JE70

Description
CW00115R00JE70
Request a Quote Datasheet
Description
CW00115R00JE70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CW00115R00JE70 - CW00115R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW00115R00JE70
CW00115R00JE70
CW00115R00JE70 CW00115R00JE70
CW00115R00JE70

CW00115R00JE70

Supplier's Site
Through Hole Resistors - CW00115R00JE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW00115R00JE70-ND
Through Hole Resistors CW00115R00JE70-ND
15 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

15 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 15 Ohm, 1W, 5%, Full Reel; Resistance Vishay - 65K3456 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 15 Ohm, 1W, 5%, Full Reel; Resistance Vishay
65K3456
Wirewound Resistor, 15 Ohm, 1W, 5%, Full Reel; Resistance Vishay 65K3456
WIREWOUND RESISTOR, 15 OHM, 1W, 5%, FULL REEL; Resistance:15ohm; Product Range:CW Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: Yes

WIREWOUND RESISTOR, 15 OHM, 1W, 5%, FULL REEL; Resistance:15ohm; Product Range:CW Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW00115R00JE70 CW00115R00JE70-ND 65K3456
Product Name CW00115R00JE70 Through Hole Resistors Wirewound Resistor, 15 Ohm, 1W, 5%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details